Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DSUB 25 P CRIMP G50 YLW ZN
25 Position D-Sub Plug, Male Pins Connector
D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts;
| RS Components, Ltd. | Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 271443 | M24308/4-3Z | Amphenol PCD M24308/4-3Z | M24308/4-3Z | 4306-M24308/4-3Z-ND | 56W1219 |
| Product Name | D Sub Connectors | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | M24308 rectangular | D-Sub Connector Assemblies | D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | D-Sub Connector | Military Connector; Rectangular Connectors, Heavy Duty | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | |||||
| Mounting | Panel Mount |