Amphenol Corporation D-Sub Connector Assemblies M24308/4-3F

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4306-M24308/4-3F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/4-3F-ND
D-Sub Connector Assemblies 4306-M24308/4-3F-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-3F
M24308 rectangular M24308/4-3F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-3F
M24308 rectangular M24308/4-3F
DSUB 25 P CRIMP G50 YLW CAD

DSUB 25 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M24308/4-3F - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 P CRIMP G50 YLW CAD

DSUB 25 P CRIMP G50 YLW CAD

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-3F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-3F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-3F
KITTED WITH CONTACTS M24308/4-261F

KITTED WITH CONTACTS M24308/4-261F

Buy Now
D Sub Connectors - 2133493 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2133493
D Sub Connectors 2133493
Amphenol India M24308/4-3F

Amphenol India M24308/4-3F

Supplier's Site
D Sub Conn, Plug, 25Pos, Crimp; D Sub Connector Type Amphenol Pcd - 56W1218 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Crimp; D Sub Connector Type Amphenol Pcd
56W1218
D Sub Conn, Plug, 25Pos, Crimp; D Sub Connector Type Amphenol Pcd 56W1218
D SUB CONN, PLUG, 25POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, 25POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4306-M24308/4-3F-ND M24308/4-3F Amphenol PCD M24308/4-3F M24308/4-3F 2133493 56W1218
Product Name D-Sub Connector Assemblies M24308 rectangular Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Connectors D Sub Conn, Plug, 25Pos, Crimp; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel mount
Current Rating 7.5 amps
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details