Amphenol Corporation D Sub Housing Connector, Plug, Db, 25Pos; No. Of Positions Amphenol Pcd M24308/4-359

Description
D SUB HOUSING CONNECTOR, PLUG, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body
Description
D SUB HOUSING CONNECTOR, PLUG, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Plug, Db, 25Pos; No. Of Positions Amphenol Pcd - 56W1242 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Plug, Db, 25Pos; No. Of Positions Amphenol Pcd
56W1242
D Sub Housing Connector, Plug, Db, 25Pos; No. Of Positions Amphenol Pcd 56W1242
D SUB HOUSING CONNECTOR, PLUG, DB, 25POS; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body

D SUB HOUSING CONNECTOR, PLUG, DB, 25POS; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1242
Product Name D Sub Housing Connector, Plug, Db, 25Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details