Amphenol Corporation D Sub Housing Connector, Plug, De, 9Pos; No. Of Positions Amphenol Pcd M24308/4-357

Description
D SUB HOUSING CONNECTOR, PLUG, DE, 9POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body
Description
D SUB HOUSING CONNECTOR, PLUG, DE, 9POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Plug, De, 9Pos; No. Of Positions Amphenol Pcd - 56W1240 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Plug, De, 9Pos; No. Of Positions Amphenol Pcd
56W1240
D Sub Housing Connector, Plug, De, 9Pos; No. Of Positions Amphenol Pcd 56W1240
D SUB HOUSING CONNECTOR, PLUG, DE, 9POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body

D SUB HOUSING CONNECTOR, PLUG, DE, 9POS; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1240
Product Name D Sub Housing Connector, Plug, De, 9Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details