Amphenol Corporation D-Sub Connector Assemblies M24308/4-348

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4306-M24308/4-348-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/4-348-ND
D-Sub Connector Assemblies 4306-M24308/4-348-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd - 56W1233 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
56W1233
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd 56W1233
D SUB CONNECTOR, PLUG, DC, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, PLUG, DC, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4306-M24308/4-348-ND 56W1233
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data