44 Position D-Sub, High Density Plug, Male Pins Connector
D SUB CONNECTOR, PLUG, DB, 44POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts;
MIL-SPEC D-SUB ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4306-M24308/4-347-ND | M24308/4-347 | 56W1232 | 79AH4841 |
| Product Name | D-Sub Connector Assemblies | M24308 rectangular | D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd | Mil-Spec D-Sub Rohs Compliant Amphenol |
| Connector Type | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |||
| Current Rating | 5.0 amps |