Amphenol Corporation D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd M24308/4-345

Description
D SUB CONNECTOR, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy
Description
D SUB CONNECTOR, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd - 56W1230 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd
56W1230
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd 56W1230
D SUB CONNECTOR, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

D SUB CONNECTOR, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1230
Product Name D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products