Amphenol Corporation M24308 rectangular M24308/4-344

Description
DSUB 50 P CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 50 P CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-344
M24308 rectangular M24308/4-344
DSUB 50 P CRIMP G50 NI

DSUB 50 P CRIMP G50 NI

Buy Now
 - Amphenol PCD M24308/4-344 - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 P CRIMP G50 NI

DSUB 50 P CRIMP G50 NI

Buy Now
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7926 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7926
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7926
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-344 Amphenol PCD M24308/4-344 51AC7926
Product Name M24308 rectangular D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products