Amphenol Corporation D Sub Connector, Plug, De, 9Pos; D Sub Connector Type Amphenol Pcd M24308/4-340

Description
D SUB CONNECTOR, PLUG, DE, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Brass
Description
D SUB CONNECTOR, PLUG, DE, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, De, 9Pos; D Sub Connector Type Amphenol Pcd - 56W1225 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, De, 9Pos; D Sub Connector Type Amphenol Pcd
56W1225
D Sub Connector, Plug, De, 9Pos; D Sub Connector Type Amphenol Pcd 56W1225
D SUB CONNECTOR, PLUG, DE, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Brass

D SUB CONNECTOR, PLUG, DE, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1225
Product Name D Sub Connector, Plug, De, 9Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 2925B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details