Amphenol Corporation D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd M24308/4-338

Description
D SUB CONNECTOR, PLUG, DC, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Brass
Description
D SUB CONNECTOR, PLUG, DC, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd - 56W1223 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
56W1223
D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd 56W1223
D SUB CONNECTOR, PLUG, DC, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Brass

D SUB CONNECTOR, PLUG, DC, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W1223
Product Name D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details