Amphenol Corporation D-Sub Connector Assemblies M24308/4-336

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4306-M24308/4-336-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/4-336-ND
D-Sub Connector Assemblies 4306-M24308/4-336-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-336
M24308 rectangular M24308/4-336
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd - 56W1221 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd
56W1221
D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd 56W1221
D SUB CONNECTOR, PLUG, DA, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Brass

D SUB CONNECTOR, PLUG, DA, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Crimp; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4306-M24308/4-336-ND M24308/4-336 56W1221
Product Name D-Sub Connector Assemblies M24308 rectangular D Sub Connector, Plug, Da, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Mounting Panel Mount
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details