Amphenol Corporation D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/4-2F.

Description
D-SUB CONNECTOR, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Description
D-SUB CONNECTOR, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 23AC7334 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
23AC7334
D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 23AC7334
D-SUB CONNECTOR, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC7334
Product Name D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products