Amphenol Corporation Hd D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Amphenol Pcd M24308/4-267F

Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-267F - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 P CRIMP G50 YLW CAD

DSUB 62 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Amphenol Pcd - 51AC7921 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Amphenol Pcd
51AC7921
Hd D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Amphenol Pcd 51AC7921
HD D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-267F 51AC7921
Product Name Hd D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details