Amphenol Corporation D Sub Housing Connector, Plug, Db, 44Pos; No. Of Positions Amphenol Pcd M24308/4-266F

Description
D SUB HOUSING CONNECTOR, PLUG, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB HOUSING CONNECTOR, PLUG, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Plug, Db, 44Pos; No. Of Positions Amphenol Pcd - 56W1212 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Plug, Db, 44Pos; No. Of Positions Amphenol Pcd
56W1212
D Sub Housing Connector, Plug, Db, 44Pos; No. Of Positions Amphenol Pcd 56W1212
D SUB HOUSING CONNECTOR, PLUG, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING CONNECTOR, PLUG, DB, 44POS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1212
Product Name D Sub Housing Connector, Plug, Db, 44Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details