Amphenol Corporation D Sub Housing Connector, Plug, Dd, 50Pos; No. Of Positions Amphenol Pcd M24308/4-263F

Description
D SUB HOUSING CONNECTOR, PLUG, DD, 50POS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB HOUSING CONNECTOR, PLUG, DD, 50POS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Plug, Dd, 50Pos; No. Of Positions Amphenol Pcd - 56W1206 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Plug, Dd, 50Pos; No. Of Positions Amphenol Pcd
56W1206
D Sub Housing Connector, Plug, Dd, 50Pos; No. Of Positions Amphenol Pcd 56W1206
D SUB HOUSING CONNECTOR, PLUG, DD, 50POS; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING CONNECTOR, PLUG, DD, 50POS; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1206
Product Name D Sub Housing Connector, Plug, Dd, 50Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details