Amphenol Corporation D Sub Housing Connector, Plug, Dc, 37Pos; No. Of Positions Amphenol Pcd M24308/4-262Z

Description
D SUB HOUSING CONNECTOR, PLUG, DC, 37POS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB HOUSING CONNECTOR, PLUG, DC, 37POS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Plug, Dc, 37Pos; No. Of Positions Amphenol Pcd - 56W1205 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Plug, Dc, 37Pos; No. Of Positions Amphenol Pcd
56W1205
D Sub Housing Connector, Plug, Dc, 37Pos; No. Of Positions Amphenol Pcd 56W1205
D SUB HOUSING CONNECTOR, PLUG, DC, 37POS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING CONNECTOR, PLUG, DC, 37POS; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1205
Product Name D Sub Housing Connector, Plug, Dc, 37Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details