Amphenol Corporation D Sub Housing Connector, Plug, Da, 15Pos; No. Of Positions Amphenol Pcd M24308/4-260Z

Description
D SUB HOUSING CONNECTOR, PLUG, DA, 15POS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB HOUSING CONNECTOR, PLUG, DA, 15POS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Plug, Da, 15Pos; No. Of Positions Amphenol Pcd - 56W1201 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Plug, Da, 15Pos; No. Of Positions Amphenol Pcd
56W1201
D Sub Housing Connector, Plug, Da, 15Pos; No. Of Positions Amphenol Pcd 56W1201
D SUB HOUSING CONNECTOR, PLUG, DA, 15POS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB HOUSING CONNECTOR, PLUG, DA, 15POS; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:MIL-DTL-24308 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1201
Product Name D Sub Housing Connector, Plug, Da, 15Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details