Amphenol Corporation M24308 rectangular M24308/4-21Z

Description
DSUB 78 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 78 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-21Z
M24308 rectangular M24308/4-21Z
DSUB 78 P CRIMP G50 YLW ZN

DSUB 78 P CRIMP G50 YLW ZN

Buy Now
 - Amphenol PCD M24308/4-21Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 P CRIMP G50 YLW ZN

DSUB 78 P CRIMP G50 YLW ZN

Buy Now
D-Sub Connector, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7905 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7905
D-Sub Connector, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7905
D-SUB CONNECTOR, PLUG, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-21Z Amphenol PCD M24308/4-21Z 51AC7905
Product Name M24308 rectangular D-Sub Connector, Plug, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products