Amphenol Corporation Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/4-20Z

Description
DSUB 62 P CRIMP G50 YLW ZN
Request a Quote
Description
DSUB 62 P CRIMP G50 YLW ZN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-20Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 P CRIMP G50 YLW ZN

DSUB 62 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7903 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7903
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7903
HD D-SUB CONN, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-20Z 51AC7903
Product Name Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details