Amphenol Corporation D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd M24308/4-20F

Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-20F - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 P CRIMP G50 YLW CAD

DSUB 62 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd - 56W1194 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
56W1194
D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd 56W1194
D SUB CONNECTOR, PLUG, DC, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, DC, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-20F 56W1194
Product Name D Sub Connector, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details