Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
9 Position D-Sub Plug, Male Pins Connector
D-SUB CONN, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/4-1Z | M24308/4-1Z | 4306-M24308/4-1Z-ND | 56W1173 |
| Product Name | M24308 rectangular | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D-Sub Connector Assemblies | D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd |
| Connector Type | Rectangular Connectors, Heavy Duty | Military Connector; Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | |||
| Current Rating | 7.5 amps |