Amphenol Corporation M24308 rectangular M24308/4-19Z

Description
DSUB 44 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 44 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-19Z
M24308 rectangular M24308/4-19Z
DSUB 44 P CRIMP G50 YLW ZN

DSUB 44 P CRIMP G50 YLW ZN

Buy Now
 - Amphenol PCD M24308/4-19Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 YLW ZN

DSUB 44 P CRIMP G50 YLW ZN

Buy Now
D-Sub Connector, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7900 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7900
D-Sub Connector, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7900
D-SUB CONNECTOR, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-19Z Amphenol PCD M24308/4-19Z 51AC7900
Product Name M24308 rectangular D-Sub Connector, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details