Amphenol Corporation M24308 rectangular M24308/4-19F

Description
DSUB 44 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 44 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-19F
M24308 rectangular M24308/4-19F
DSUB 44 P CRIMP G50 YLW CAD

DSUB 44 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M24308/4-19F - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 YLW CAD

DSUB 44 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd - 56W1190 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd
56W1190
D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd 56W1190
D SUB CONNECTOR, PLUG, DB, 44POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, DB, 44POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-19F Amphenol PCD M24308/4-19F 56W1190
Product Name M24308 rectangular D Sub Connector, Plug, Db, 44Pos; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - BRD.0B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details