DSUB 26 P CRIMP G50 YLW CAD
D-SUB CONNECTOR, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts;
D SUB CONNECTOR, PLUG, DA, 26POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts;
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/4-18F | Amphenol PCD M24308/4-18F | 51AC7897 |
| Product Name | M24308 rectangular | D-Sub Connector, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector |