Amphenol Corporation Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/4-17Z

Description
DSUB 15 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 15 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-17Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW ZN

DSUB 15 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7896 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7896
Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7896
HD D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-17Z 51AC7896
Product Name Hd D-Sub Conn, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details