Amphenol Corporation D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd M24308/4-17F

Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 15 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-17F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW CAD

DSUB 15 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd - 56W1186 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd
56W1186
D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd 56W1186
D SUB CONNECTOR, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, DE, 15POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-17F 56W1186
Product Name D Sub Connector, Plug, De, 15Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details