Amphenol Corporation D-Sub Connector Assemblies M24308/4-16F

Description
104 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
104 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4306-M24308/4-16F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/4-16F-ND
D-Sub Connector Assemblies 4306-M24308/4-16F-ND
104 Position D-Sub, High Density Plug, Male Pins Connector

104 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
 - Amphenol PCD M24308/4-16F - PEI-Genesis
Philadelphia, PA, United States
DSUB 104 P CRIMP G50 YLW CAD

DSUB 104 P CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-16F
M24308 rectangular M24308/4-16F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-16F
M24308 rectangular M24308/4-16F
DSUB 104 P CRIMP G50 YLW CAD

DSUB 104 P CRIMP G50 YLW CAD

Buy Now
D-Sub Connector Assemblies - M24308/4-16F - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
M24308/4-16F
D-Sub Connector Assemblies M24308/4-16F
CONN D-SUB HD PLUG 104P PNL MNT

CONN D-SUB HD PLUG 104P PNL MNT

Supplier's Site Datasheet
D Sub Connector, Plug, Df, 104Pos; D Sub Connector Type Amphenol Pcd - 64AH5904 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Df, 104Pos; D Sub Connector Type Amphenol Pcd
64AH5904
D Sub Connector, Plug, Df, 104Pos; D Sub Connector Type Amphenol Pcd 64AH5904
D SUB CONNECTOR, PLUG, DF, 104POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:104Contacts ; D Sub Shell Size:DF; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, DF, 104POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:104Contacts; D Sub Shell Size:DF; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4306-M24308/4-16F-ND Amphenol PCD M24308/4-16F M24308/4-16F M24308/4-16F 64AH5904
Product Name D-Sub Connector Assemblies M24308 rectangular D-Sub Connector Assemblies D Sub Connector, Plug, Df, 104Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details