78 Position D-Sub, High Density Plug, Male Pins Connector
DSUB 78 P CRIMP G50 YLW CAD
Connector
HD D SUB CONNECTOR, PLUG, 78POS; No. of Contacts:78Contacts;
| DigiKey | RS Components, Ltd. | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4306-M24308/4-15F-ND | 2133490 | Amphenol PCD M24308/4-15F | M24308/4-15F | M24308/4-15F | 56W1184 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | M24308 rectangular | Hd D Sub Connector, Plug, 78Pos; No. Of Contacts Amphenol Pcd | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector | |
| Mounting | Panel Mount | Panel mount | ||||
| Current Rating | 5.0 amps | |||||
| Contact Size (AWG) | 22 to 28 AWG |