Amphenol Corporation D-Sub Connector Assemblies M24308/4-14Z

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - APM24308/4-14Z-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
APM24308/4-14Z-ND
D-Sub Connector Assemblies APM24308/4-14Z-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
 - Amphenol PCD M24308/4-14Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 P CRIMP G50 YLW ZN

DSUB 62 P CRIMP G50 YLW ZN

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/4-14Z - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/4-14Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/4-14Z
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd

Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd

Buy Now
Hd D-Sub Conn, Plug, 62Pos, Crimp; D Sub Connector Type Amphenol Pcd - 56W1183 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Crimp; D Sub Connector Type Amphenol Pcd
56W1183
Hd D-Sub Conn, Plug, 62Pos, Crimp; D Sub Connector Type Amphenol Pcd 56W1183
HD D-SUB CONN, PLUG, 62POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

HD D-SUB CONN, PLUG, 62POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy

Supplier's Site
D-Sub Connector, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7893 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7893
D-Sub Connector, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7893
D-SUB CONNECTOR, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APM24308/4-14Z-ND Amphenol PCD M24308/4-14Z M24308/4-14Z 56W1183
Product Name D-Sub Connector Assemblies Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Hd D-Sub Conn, Plug, 62Pos, Crimp; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector Military Connector; Rectangular Connectors, Heavy Duty D-Sub Connector
Mounting Panel Mount
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 8719A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details