Amphenol Corporation M24308 rectangular M24308/4-13F

Description
Mil-Spec D-Sub Connector
Request a Quote Datasheet
Description
Mil-Spec D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-13F
M24308 rectangular M24308/4-13F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-13F
M24308 rectangular M24308/4-13F
DSUB 44 P CRIMP G50 YLW CAD

DSUB 44 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M24308/4-13F - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 YLW CAD

DSUB 44 P CRIMP G50 YLW CAD

Buy Now
D-Sub Connector Assemblies - 4306-M24308/4-13F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/4-13F-ND
D-Sub Connector Assemblies 4306-M24308/4-13F-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd - 56W1180 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
56W1180
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd 56W1180
HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/4-13F Amphenol PCD M24308/4-13F 4306-M24308/4-13F-ND 56W1180
Product Name M24308 rectangular D-Sub Connector Assemblies Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details