Amphenol Corporation M24308 rectangular M24308/4-10F

Description
DSUB 50 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 50 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-10F - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 P CRIMP G50 YLW CAD

DSUB 50 P CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-10F
M24308 rectangular M24308/4-10F
DSUB 50 P CRIMP G50 YLW CAD

DSUB 50 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Dd, 50Pos; D Sub Connector Type Amphenol Pcd - 56W1174 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Dd, 50Pos; D Sub Connector Type Amphenol Pcd
56W1174
D Sub Connector, Plug, Dd, 50Pos; D Sub Connector Type Amphenol Pcd 56W1174
D SUB CONNECTOR, PLUG, DD, 50POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Brass RoHS Compliant: No

D SUB CONNECTOR, PLUG, DD, 50POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Crimp; Contact Material:Brass RoHS Compliant: No

Supplier's Site
D-Sub Connector, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7886 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7886
D-Sub Connector, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7886
D-SUB CONNECTOR, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-10F M24308/4-10F 56W1174
Product Name M24308 rectangular D Sub Connector, Plug, Dd, 50Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to 0.060″ Pin Socket, Adapter - 8011 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Micro SIM Card Connector 6 Pin Slide Type With Metal Bridge - ET-MI6PST-WTB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details