Amphenol Corporation M24308 rectangular M24308/3-3Z

Description
D-Sub 25 PIN Zinc
Request a Quote
Description
D-Sub 25 PIN Zinc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/3-3Z - PEI-Genesis
Philadelphia, PA, United States
D-Sub 25 PIN Zinc

D-Sub 25 PIN Zinc

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/3-3Z
M24308 rectangular M24308/3-3Z
25 PIN SOD STL ZN

25 PIN SOD STL ZN

Buy Now
D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Pcd - 64AH5880 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
64AH5880
D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Pcd 64AH5880
D SUB CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

D SUB CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/3-3Z M24308/3-3Z 64AH5880
Product Name M24308 rectangular D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details