Amphenol Corporation M24308 rectangular M24308/3-3F

Description
D-Sub 25 PIN CAD
Request a Quote
Description
D-Sub 25 PIN CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/3-3F - PEI-Genesis
Philadelphia, PA, United States
D-Sub 25 PIN CAD

D-Sub 25 PIN CAD

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/3-3F
M24308 rectangular M24308/3-3F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/3-3F
M24308 rectangular M24308/3-3F
25 PIN SOD STL CAD

25 PIN SOD STL CAD

Buy Now
D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Pcd - 64AH5878 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
64AH5878
D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Pcd 64AH5878
D SUB CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

D SUB CONN, PLUG, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/3-3F M24308/3-3F 64AH5878
Product Name M24308 rectangular D Sub Conn, Plug, 25Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details