Amphenol Corporation M24308 rectangular M24308/3-2Z

Description
15 PIN SOD STL ZN
Request a Quote
Description
15 PIN SOD STL ZN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/3-2Z
M24308 rectangular M24308/3-2Z
15 PIN SOD STL ZN

15 PIN SOD STL ZN

Buy Now
 - Amphenol PCD M24308/3-2Z - PEI-Genesis
Philadelphia, PA, United States
D-Sub 15 PIN Zinc

D-Sub 15 PIN Zinc

Buy Now
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd - 64AH5866 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
64AH5866
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd 64AH5866
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/3-2Z Amphenol PCD M24308/3-2Z 64AH5866
Product Name M24308 rectangular D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details