Amphenol Corporation M24308 rectangular M24308/3-2F

Description
D-Sub 15 PIN CAD
Request a Quote
Description
D-Sub 15 PIN CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/3-2F - PEI-Genesis
Philadelphia, PA, United States
D-Sub 15 PIN CAD

D-Sub 15 PIN CAD

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/3-2F
M24308 rectangular M24308/3-2F
15 PIN SOD STL CAD

15 PIN SOD STL CAD

Buy Now
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd - 64AH5864 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
64AH5864
D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd 64AH5864
D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

D SUB CONN, PLUG, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/3-2F M24308/3-2F 64AH5864
Product Name M24308 rectangular D Sub Conn, Plug, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products