CONN D-SUB PLUG 9POS SOLDER CUP
D-Sub Standard Connectors RECTANGULAR D-SUB L/C Product overview: M24308/3-1F from Amphenol Positronic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-M24308/3-1F can be used for catalog matching and distributor lookup.
9 PIN SOD STL CAD
D SUB CONNECTOR, PLUG, DE, 9POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/3-1F | 4306-M24308/3-1F-ND | 438-M24308/3-1F | Amphenol PCD M24308/3-1F | 64AH5837 |
| Product Name | M24308 rectangular | D-Sub Connector Assemblies | Electronic Connector | D Sub Connector, Plug, De, 9Pos; D Sub Connector Type Amphenol Pcd | |
| Connector Type | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector | ||
| Mounting | Free Hanging (In-Line) | Panel Mount | |||
| Voltage Rating | 300 volts |