CONN D-SUB PLG 25POS PNL MT SLDR
D-Sub 25 PIN PCB
D SUB CONNECTOR, PLUG, DB, 25POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts;
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4306-M24308/24-9Z-ND | Amphenol PCD M24308/24-9Z | 64AH5836 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, Db, 25Pos; D Sub Connector Type Amphenol Pcd | |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 7.5 amps |