Amphenol Corporation M24308 rectangular M24308/24-8F

Description
Mil-Spec D-Sub Connector
Request a Quote
Description
Mil-Spec D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/24-8F
M24308 rectangular M24308/24-8F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-8F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-8F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-8F
15 POS,ASSY,PLUG,LOW PROF,109 TE PART 1218125-2

15 POS,ASSY,PLUG,LOW PROF,109 TE PART 1218125-2

Buy Now
D Sub Conn, Plug, 15Pos, Solder; D Sub Connector Type Amphenol Pcd - 64AH5831 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Solder; D Sub Connector Type Amphenol Pcd
64AH5831
D Sub Conn, Plug, 15Pos, Solder; D Sub Connector Type Amphenol Pcd 64AH5831
D SUB CONN, PLUG, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

D SUB CONN, PLUG, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/24-8F M24308/24-8F 64AH5831
Product Name M24308 rectangular Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Conn, Plug, 15Pos, Solder; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable N/P - ET-SMRA-2N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details