Amphenol Corporation Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-7F

Description
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
Request a Quote
Description
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - M24308/24-7F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
M24308/24-7F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd M24308/24-7F
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd

Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd

Buy Now
D Sub Connectors - 2133480 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2133480
D Sub Connectors 2133480
Amphenol India M24308/24-7F

Amphenol India M24308/24-7F

Supplier's Site
D Sub Conn, Plug, 9Pos, Solder; D Sub Connector Type Amphenol Pcd - 64AH5807 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, Solder; D Sub Connector Type Amphenol Pcd
64AH5807
D Sub Conn, Plug, 9Pos, Solder; D Sub Connector Type Amphenol Pcd 64AH5807
D SUB CONN, PLUG, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

D SUB CONN, PLUG, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/24-7F 2133480 64AH5807
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Connectors D Sub Conn, Plug, 9Pos, Solder; D Sub Connector Type Amphenol Pcd
Connector Type Military Connector; Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 2243-264G1-LPBK-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
XG4 Flat Cable Connectors - XG4T-1604 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
3 suppliers