CONN D-SUB HD PLG 78POS R/A SLDR
78 PIN HD RA PCB STL CAD
D SUB CONNECTOR, PLUG, DD, 78POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:78Contacts;
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4306-M24308/24-77F-ND | Amphenol PCD M24308/24-77F | 64AH5828 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, Dd, 78Pos; D Sub Connector Type Amphenol Pcd | |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 1700 volts |