26 PIN HD ST PCB STL CAD
CONN D-SUB HD PLUG 26POS PNL MNT
D SUB CONNECTOR, PLUG, DA, 26POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:26Contacts;
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M24308/24-62F | 4306-M24308/24-62F-ND | 64AH5786 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, Da, 26Pos; D Sub Connector Type Amphenol Pcd | |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 5.0 amps |