50 Position D-Sub Plug, Male Pins Connector
D-Sub Standard Connectors Product overview: M24308/24-5F from Amphenol Positronic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-M24308/24-5F can be used for catalog matching and distributor lookup.
50 PIN ST PCB STL CAD
D SUB CONN, PLUG, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/24-5F | 4306-M24308/24-5F-ND | 438-M24308/24-5F | Amphenol PCD M24308/24-5F | 64AH5753 |
| Product Name | M24308 rectangular | D-Sub Connector Assemblies | Electronic Connector | D Sub Conn, Plug, 50Pos, Solder; D Sub Connector Type Amphenol Pcd | |
| Connector Type | Rectangular Connectors, Heavy Duty | Plug, Male Pins | D-Sub Connector | ||
| Category | D-Sub Connector | ||||
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |||
| Current Rating | 7.5 amps |