Amphenol Corporation D Sub Conn, Plug, 37, Solder; D Sub Connector Type Amphenol Pcd M24308/24-4F

Description
37 PIN ST PCB STL CAD
Request a Quote
Description
37 PIN ST PCB STL CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/24-4F - PEI-Genesis
Philadelphia, PA, United States
37 PIN ST PCB STL CAD

37 PIN ST PCB STL CAD

Buy Now
D Sub Conn, Plug, 37, Solder; D Sub Connector Type Amphenol Pcd - 64AH5726 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37, Solder; D Sub Connector Type Amphenol Pcd
64AH5726
D Sub Conn, Plug, 37, Solder; D Sub Connector Type Amphenol Pcd 64AH5726
D SUB CONN, PLUG, 37, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

D SUB CONN, PLUG, 37, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/24-4F 64AH5726
Product Name D Sub Conn, Plug, 37, Solder; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers