Amphenol Corporation D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd M24308/24-3Z

Description
D-Sub 25 PIN PCB Zinc
Request a Quote
Description
D-Sub 25 PIN PCB Zinc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/24-3Z - PEI-Genesis
Philadelphia, PA, United States
D-Sub 25 PIN PCB Zinc

D-Sub 25 PIN PCB Zinc

Buy Now
D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd - 64AH5636 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd
64AH5636
D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd 64AH5636
D SUB CONN, PLUG, 25, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/24-3Z 64AH5636
Product Name D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111180 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2963-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers