Amphenol Corporation M24308 rectangular M24308/24-3F

Description
Mil-Spec D-Sub Connector
Request a Quote
Description
Mil-Spec D-Sub Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/24-3F
M24308 rectangular M24308/24-3F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
 - Amphenol PCD M24308/24-3F - PEI-Genesis
Philadelphia, PA, United States
D-Sub 25 PIN PCB CAD

D-Sub 25 PIN PCB CAD

Buy Now
D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd - 64AH5634 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd
64AH5634
D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd 64AH5634
D SUB CONN, PLUG, 25, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

D SUB CONN, PLUG, 25, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/24-3F Amphenol PCD M24308/24-3F 64AH5634
Product Name M24308 rectangular D Sub Conn, Plug, 25, Solder; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers