50 POS,ASSY,PLUG,LOW PROF,109
D SUB CONN, PLUG, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M24308/24-11F | M24308/24-11F | 64AH5396 |
| Product Name | M24308 rectangular | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D Sub Conn, Plug, 50Pos, Solder; D Sub Connector Type Amphenol Pcd |
| Connector Type | Rectangular Connectors, Heavy Duty | D-Sub Connector |