Amphenol PCD D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd M24308/23-7Z

Description
9 SKT ST PCB STL ZN
Request a Quote Datasheet
Description
9 SKT ST PCB STL ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/23-7Z - PEI-Genesis
Philadelphia, PA, United States
9 SKT ST PCB STL ZN

9 SKT ST PCB STL ZN

Buy Now
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd - 64AH5354 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd
64AH5354
D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd 64AH5354
D SUB CONN, RCPT, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/23-7Z 64AH5354
Product Name D Sub Conn, Rcpt, 9Pos, Solder; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data