78 SKT HD RA PCB STL CAD
CONN D-SUB HD RCPT 78P R/A SLDR
D-SUB 78POS FEMALE R/A PCB
| PEI-Genesis | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M24308/23-77F | 4306-M24308/23-77F-ND | 64AH5373 | M24308/23-77F |
| Product Name | D-Sub Connector Assemblies | M24308/23-77F Amphenol Pcd | D-Sub Connector Assemblies | |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts |