Amphenol Corporation
Amphenol Pcd
M24308/23-73F
Description
D-Sub 15 SKT HD PCB R/A
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-Sub 15 SKT HD PCB R/A
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol PCD M24308/23-73F |
64AH5361 |
|
Product Name
|
|
Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details