Amphenol Corporation D-Sub Connector Assemblies M24308/23-71F

Description
CONN D-SUB HD RCPT 78POS PNL MNT
Request a Quote Datasheet
Description
CONN D-SUB HD RCPT 78POS PNL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4306-M24308/23-71F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/23-71F-ND
D-Sub Connector Assemblies 4306-M24308/23-71F-ND
CONN D-SUB HD RCPT 78POS PNL MNT

CONN D-SUB HD RCPT 78POS PNL MNT

Buy Now
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: Amphenol Positronic Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: Military, MIL-C-24308, M24308 Package: Bag Product Status: Active Connector Style: D-Sub, High Density Connector Type: Receptacle, Female Sockets Number of Rows: 4 Mounting Type: Panel Mount, Through Hole Shell Size, Connector Layout: 5 (DD, D) High Density

Manufacturer: Amphenol Positronic
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: Military, MIL-C-24308, M24308
Package: Bag
Product Status: Active
Connector Style: D-Sub, High Density
Connector Type: Receptacle, Female Sockets
Number of Rows: 4
Mounting Type: Panel Mount, Through Hole
Shell Size, Connector Layout: 5 (DD, D) High Density

Buy Now Datasheet
M24308/23-71F Amphenol Pcd - 64AH5358 - Newark, An Avnet Company
Chicago, IL, United States
M24308/23-71F Amphenol Pcd
64AH5358
M24308/23-71F Amphenol Pcd 64AH5358
M24308/23-71F

M24308/23-71F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4306-M24308/23-71F-ND 64AH5358
Product Name D-Sub Connector Assemblies Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies M24308/23-71F Amphenol Pcd
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details